Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs 8-UQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP3G07RSER |
| Product Name | SN74AUP3G07 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs |
| Gate Type | NOT; Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Logic Family | AUP |
| Propagation Delay | 26.5 ns |