Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs 8-UQFN -40 to 85
3-Bit CMOS Inverter Buffer/Driver, Open-Drain, 3.6V, 85°C Product overview: SN74AUP3G06RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G06RSER can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Open Drain 8-UQFN (1.5x1.5)
IC INVERTER OD 3CH 3-INP 8UQFN
IC INVERTER 3CH 3-INP 8UQFN
Inverter IC 3 Channel Open Drain 8-UQFN (1.5x1.5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP3G06RSER | 705-SN74AUP3G06RSER | 296-27499-2-ND | SN74AUP3G06RSER | SN74AUP3G06RSER | SN74AUP3G06RSER |
| Product Name | SN74AUP3G06 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs | 3.6V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | |||||
| Propagation Delay | 25.3 ns | 10.5 ns | 10.5 ns | |||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |