Texas Instruments SN74AUP3G06 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs SN74AUP3G06DQER

Description
Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs 8-X2SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs 8-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP3G06 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs - SN74AUP3G06DQER - Texas Instruments
Dallas, TX, United States
SN74AUP3G06 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs
SN74AUP3G06DQER
SN74AUP3G06 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs SN74AUP3G06DQER
Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs 8-X2SON -40 to 85

Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs 8-X2SON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257910-SN74AUP3G06DQER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257910-SN74AUP3G06DQER
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257910-SN74AUP3G06DQER
Win Source Part Number: 1257910-SN74AUP3G06D QER Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Features: Open Drain Package: Tape & Reel Number of Circuits: 3 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-XFDFN Supplier Device Package: 8-X2SON (1.4x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25622-2,TEXTISSN 74AUP3G06DQER,296-25 622-1,296-25622-6,21 56-SN74AUP3G06DQER,- 296-25622-1,-SN74AUP 3G06DQERR Base Product Number: 74AUP3G06

Win Source Part Number: 1257910-SN74AUP3G06DQER
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-XFDFN
Supplier Device Package: 8-X2SON (1.4x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25622-2,TEXTISSN74AUP3G06DQER,296-25622-1,296-25622-6,2156-SN74AUP3G06DQER,-296-25622-1,-SN74AUP3G06DQERR
Base Product Number: 74AUP3G06

Buy Now Datasheet
Buffer/Driver 3-CH Inverting Open Drain CMOS 8-Pin X2SON T/R Product overview: SN74AUP3G06DQER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G06DQER can be used for catalog matching and distributor lookup.

Buffer/Driver 3-CH Inverting Open Drain CMOS 8-Pin X2SON T/R Product overview: SN74AUP3G06DQER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G06DQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUP3G06DQERTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G06DQERTR-ND
Gates and Inverters 296-SN74AUP3G06DQERTR-ND
Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP3G06DQERDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G06DQERDKR-ND
Gates and Inverters 296-SN74AUP3G06DQERDKR-ND
Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP3G06DQERCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP3G06DQERCT-ND
Gates and Inverters 296-SN74AUP3G06DQERCT-ND
Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP3G06DQER - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP3G06DQER
Logic - Gates and Inverters SN74AUP3G06DQER
IC INVERTER OD 3CH 3-INP 8X2SON

IC INVERTER OD 3CH 3-INP 8X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP3G06DQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP3G06DQER
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP3G06DQER
IC INVERTER 3CH 3-INP 8X2SON

IC INVERTER 3CH 3-INP 8X2SON

Supplier's Site
Gates and Inverters - SN74AUP3G06DQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP3G06DQER
Gates and Inverters SN74AUP3G06DQER
Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Inverter IC 3 Channel Open Drain 8-X2SON (1.4x1)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP3G06DQER 1257910-SN74AUP3G06DQER 705-SN74AUP3G06DQER 296-SN74AUP3G06DQERTR-ND SN74AUP3G06DQER SN74AUP3G06DQER SN74AUP3G06DQER
Product Name SN74AUP3G06 Low-Power Triple Inverter Buffer/Driver With Open-Drain Outputs Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Inverter Buffer/Driver; Buffer/Driver NOT NOT NOT NOT; Inverter
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP AUP
Propagation Delay 25.3 ns 10.5 ns 10.5 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details