Low-Power Triple Inverter Gate 8-DSBGA -40 to 85
Inverter IC 3 Channel 8-DSBGA
IC INVERTER 3CH 3-INP 8DSBGA
IC INVERTER 3CH 3-INP 8DSBGA
Inverter IC 3 Channel 8-DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP3G04YFPR | 296-25876-2-ND | SN74AUP3G04YFPR | SN74AUP3G04YFPR | SN74AUP3G04YFPR |
| Product Name | SN74AUP3G04 Low-Power Triple Inverter Gate | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | ||||
| Propagation Delay | 32.8 ns | 6.2 ns | |||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |