Low-Power Triple Inverter Gate 8-UQFN -40 to 85
Low-Power Triple Inverter Gate 8-UQFN -40 to 85 Product overview: SN74AUP3G04RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP3G04RSER can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel 8-UQFN (1.5x1.5)
Inverter IC 3 Channel 8-UQFN (1.5x1.5)
IC INVERTER 3CH 3-INP 8UQFN
IC INVERTER 3CH 3-INP 8UQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP3G04RSER | 705-SN74AUP3G04RSER | 296-27498-2-ND | SN74AUP3G04RSER | SN74AUP3G04RSER | SN74AUP3G04RSER |
| Product Name | SN74AUP3G04 Low-Power Triple Inverter Gate | Low-Power Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) |
| Logic Family | AUP | |||||
| Propagation Delay | 32.8 ns | 6.2 ns | 6.2 ns | |||
| Operating Current | 9.00E-4 mA | 4 mA | 5.00E-4 mA |