Low-Power Dual 2-Input Positive-OR Gate 8-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896520-SN74AUP2G32YF
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 2 Channel - 8-DSBGA
Package: 8-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP2G32
Categories: Integrated Circuits (ICs)
Case / Package: 8-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25209-2, 296-25209-1, -296-25209-1-ND, 296-25209-6, -SN74AUP2G32YFPR-NDR
2-Input OR Gate IC, CMOS, 3.6V, 800mV-3.6V, 6.2ns, 500nA Product overview: SN74AUP2G32YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G32YFPR can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel 8-DSBGA
OR Gate IC 2 Channel 8-DSBGA
OR Gate IC 2 Channel 8-DSBGA
Logic Gates Low-Pwr Dual 2-Inp Pos-OR Gate
IC GATE OR 2CH 2-INP 8DSBGA
IC GATE OR 2CH 2-INP 8DSBGA
OR Gate IC 2 Channel 8-DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP2G32YFPR | 896520-SN74AUP2G32YFPR | 705-SN74AUP2G32YFPR | 296-25209-6-ND | SN74AUP2G32YFPR | SN74AUP2G32YFPR | SN74AUP2G32YFPR | SN74AUP2G32YFPR |
| Product Name | SN74AUP2G32 Low-Power Dual 2-Input Positive-OR Gate | Logic - Logic - Gates and Inverters - SN74AUP2G32YFPR | 3.6V Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT | OR; OR GATE | OR | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.8V ~ 3.6V | ||
| Logic Family | AUP | |||||||
| Propagation Delay | 32.8 ns | 6.2 ns | 6.2 ns | |||||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |