Low-Power Dual 2-Input Positive-OR Gate 8-UQFN -40 to 85
Win Source Part Number: 1371148-SN74AUP2G32R
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AUP
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFQFN
Supplier Device Package: 8-UQFN (1.5x1.5)
Base Product Number: 74AUP2G32
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.8V ~ 3.6V
Logic Type: OR Gate
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 500 nA
Current - Output High, Low: 4mA, 4mA
Input Logic Level - Low: 0.7V ~ 0.9V
Input Logic Level - High: 1.6V ~ 2V
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
OR Gate IC 2 Channel 8-UQFN (1.5x1.5)
OR Gate IC 2 Channel 8-UQFN (1.5x1.5)
OR Gate IC 2 Channel 8-UQFN (1.5x1.5)
Dual 2-Input OR Gate, CMOS, 3.6V, 8-UQFN Product overview: SN74AUP2G32RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G32RSER can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel 8-UQFN (1.5x1.5)
IC GATE OR 2CH 2-INP 8UQFN
IC GATE OR 2CH 2-INP 8UQFN
Logic Gates Lo-Pwr Dual 2-Input Pos-OR Gate
IC GATE OR 2CH 2-INP 8UQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP2G32RSER | 1371148-SN74AUP2G32RSER | 296-SN74AUP2G32RSERTR-ND | 705-SN74AUP2G32RSER | SN74AUP2G32RSER | SN74AUP2G32RSER | SN74AUP2G32RSER | SN74AUP2G32RSER | SN74AUP2G32RSER |
| Product Name | SN74AUP2G32 Low-Power Dual 2-Input Positive-OR Gate | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual 3.6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR; OR GATE | OR; OR Gate | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 0.8V ~ 3.6V | |
| Logic Family | AUP | ||||||||
| Propagation Delay | 32.8 ns | 6.2 ns | 6.2 ns | 6.2 ns | 6.2 ns | ||||
| Operating Current | 9.00E-4 mA | 4 mA | 5.00E-4 mA | 4 mA |