Low-Power Dual Buffer/Driver With 3-State Outputs 8-UQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP2G241RSER |
| Product Name | SN74AUP2G241 Low-Power Dual Buffer/Driver With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Output Type | 3-State |
| Logic Family | AUP |