Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP2G17DRYR

Description
IC BUFFER NON-INVERT 3.6V 6SON
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 6SON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G17DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP2G17DRYR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP2G17DRYR
IC BUFFER NON-INVERT 3.6V 6SON

IC BUFFER NON-INVERT 3.6V 6SON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUP2G17DRYR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details