Low-Power Dual Schmitt-Trigger Inverter 6-DSBGA -40 to 85 Product overview: SN74AUP2G14YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G14YFPR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
IC INVERT SCHMITT 2CH 2IN 6DSBGA
Inverter IC 2 Channel Schmitt Trigger 6-DSBGA
IC INVERT SCHMITT 2CH 2IN 6DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUP2G14YFPR | 296-25207-6-ND | SN74AUP2G14YFPR | SN74AUP2G14YFPR | SN74AUP2G14YFPR |
| Product Name | Low-Power Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.6V | 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.88V (High) | 3.6V; 0.8V ~ 3.6V | 3.6V |
| Inputs | 1 | 2 | 2 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |