Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP2G126YZPR

Description
IC BUF NON-INVERT 3.6V 8DSBGA
Datasheet
Description
IC BUF NON-INVERT 3.6V 8DSBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP2G126YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP2G126YZPR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP2G126YZPR
IC BUF NON-INVERT 3.6V 8DSBGA

IC BUF NON-INVERT 3.6V 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUP2G126YZPR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - SI32193-A-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details