The SN74AUP2G126RSER is a low-power dual bus buffer gate with 3-state outputs, designed for 0.8-V to 3.6-V operation, housed in an 8-pin UQFN package. It features low static power consumption with ICC max of 0.9 μA, 3.6-V I/O tolerance, and propagation delay of 9.9 ns at 3.3 V. The device supports partial-power-down mode, input hysteresis for noise immunity, and latch-up performance exceeding 100 mA per JESD78, Class II. It operates over a -40°C to 85°C temperature range and meets ESD protection standards of 2000-V HBM and 1000-V CDM. The package dimensions and tape reel specifications match the RSE package variant.
Low-Power Dual Bus Buffer Gate With 3-State Outputs 8-UQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP2G126RSER |
| Product Name | SN74AUP2G126 Low-Power Dual Bus Buffer Gate With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Output Type | 3-State |
| Logic Family | AUP |