Low-Power Dual 2-Input Positive-AND Gate 8-DSBGA -40 to 85
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Dual 2-Input AND Gate, CMOS, 3.6V, 800mV, 6.7ns, 4mA Product overview: SN74AUP2G08YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, 4mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08YZPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029920-SN74AUP2G08YZ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC GATE AND 2CH 2-INP 8DSBGA
Logic Gates Lo-Pwr Dual 2-Inp Pos-AND Gate
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE AND 2CH 2-INP 8DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP2G08YZPR | 296-23531-6-ND | 705-SN74AUP2G08YZPR | 029920-SN74AUP2G08YZPR | SN74AUP2G08YZPR | SN74AUP2G08YZPR | SN74AUP2G08YZPR | SN74AUP2G08YZPR |
| Product Name | SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate | Gates and Inverters | Dual 3.6V 4mA Logic IC | Logic - Logic - Gates and Inverters - SN74AUP2G08YZPR | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 0.8 V ~ 3.6 V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V | 3.6V | |
| Logic Family | AUP | |||||||
| Propagation Delay | 31.8 ns | 6.7 ns | 6.7 ns | 6.7 ns | ||||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |