Texas Instruments SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08DQER

Description
Low-Power Dual 2-Input Positive-AND Gate 8-X2SON -40 to 85
Request a Quote
Description
Low-Power Dual 2-Input Positive-AND Gate 8-X2SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74AUP2G08DQER is a low-power dual 2-input positive-AND gate in an X2SON package, measuring 1mm × 1.4mm, with operation from 0.8V to 3.6V, static power consumption of 0.9μA maximum, and a propagation delay of 5.9ns maximum at 3.3V. The device supports partial-power-down mode, features Schmitt-trigger inputs with 250mV hysteresis at 3.6V, and is rated for operation from -40°C to 125°C. Latch-up performance exceeds 100mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

SN74AUP2G08DQER is a low-power dual 2-input positive-AND gate in an X2SON package, measuring 1mm × 1.4mm, with operation from 0.8V to 3.6V, static power consumption of 0.9μA maximum, and a propagation delay of 5.9ns maximum at 3.3V. The device supports partial-power-down mode, features Schmitt-trigger inputs with 250mV hysteresis at 3.6V, and is rated for operation from -40°C to 125°C. Latch-up performance exceeds 100mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate - SN74AUP2G08DQER - Texas Instruments
Dallas, TX, United States
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate
SN74AUP2G08DQER
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08DQER
Low-Power Dual 2-Input Positive-AND Gate 8-X2SON -40 to 85

Low-Power Dual 2-Input Positive-AND Gate 8-X2SON -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP2G08DQER - 896515-SN74AUP2G08DQER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G08DQER
896515-SN74AUP2G08DQER
Logic - Logic - Gates and Inverters - SN74AUP2G08DQER 896515-SN74AUP2G08DQER
Manufacturer: Texas Instruments Win Source Part Number: 896515-SN74AUP2G08DQ ER Series: 74AUP Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 2 Channel - 8-X2SON (1.4x1) Package: 8-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AUP2G08 Categories: Integrated Circuits (ICs) Case / Package: 8-X2SON (1.4x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AUP2G08DQER-NDR , 296-25638-6, 296-25638-1, 296-25638-2, -296-25638-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896515-SN74AUP2G08DQER
Series: 74AUP
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 2 Channel - 8-X2SON (1.4x1)
Package: 8-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AUP2G08
Categories: Integrated Circuits (ICs)
Case / Package: 8-X2SON (1.4x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AUP2G08DQER-NDR, 296-25638-6, 296-25638-1, 296-25638-2, -296-25638-1-ND

Buy Now Datasheet
2-Element 2-IN CMOS AND Gate, 8-Pin X2SON SMT Product overview: SN74AUP2G08DQER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08DQER can be used for catalog matching and distributor lookup.

2-Element 2-IN CMOS AND Gate, 8-Pin X2SON SMT Product overview: SN74AUP2G08DQER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08DQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-25638-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25638-1-ND
Gates and Inverters 296-25638-1-ND
AND Gate IC 2 Channel 8-X2SON (1.4x1)

AND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now Datasheet
Gates and Inverters - 296-25638-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25638-2-ND
Gates and Inverters 296-25638-2-ND
AND Gate IC 2 Channel 8-X2SON (1.4x1)

AND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now Datasheet
Gates and Inverters - 296-25638-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25638-6-ND
Gates and Inverters 296-25638-6-ND
AND Gate IC 2 Channel 8-X2SON (1.4x1)

AND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now Datasheet
Gates and Inverters - SN74AUP2G08DQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G08DQER
Gates and Inverters SN74AUP2G08DQER
AND Gate IC 2 Channel 8-X2SON (1.4x1)

AND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now
Gates and Inverters - SN74AUP2G08DQER - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP2G08DQER
Gates and Inverters SN74AUP2G08DQER
IC GATE AND 2CH 2-INP 8X2SON

IC GATE AND 2CH 2-INP 8X2SON

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP2G08DQER - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G08DQER
Logic - Gates and Inverters SN74AUP2G08DQER
IC GATE AND 2CH 2-INP 8X2SON

IC GATE AND 2CH 2-INP 8X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP2G08DQER
Logic Gates SN74AUP2G08DQER
Logic Gates Low-Pwr Dual 2-Inp Pos-AND Gate

Logic Gates Low-Pwr Dual 2-Inp Pos-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G08DQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G08DQER
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G08DQER
IC GATE AND 2CH 2-INP 8X2SON

IC GATE AND 2CH 2-INP 8X2SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G08DQER 896515-SN74AUP2G08DQER 705-SN74AUP2G08DQER 296-25638-1-ND SN74AUP2G08DQER SN74AUP2G08DQER SN74AUP2G08DQER SN74AUP2G08DQER SN74AUP2G08DQER
Product Name SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AUP2G08DQER Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT AND; AND AND AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Logic Family AUP AUP
Propagation Delay 31.8 ns 6.7 ns 6.7 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers