Texas Instruments SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08DCUR

Description
Low-Power Dual 2-Input Positive-AND Gate 8-US8 -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual 2-Input Positive-AND Gate 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate - SN74AUP2G08DCUR - Texas Instruments
Dallas, TX, United States
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate
SN74AUP2G08DCUR
SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate SN74AUP2G08DCUR
Low-Power Dual 2-Input Positive-AND Gate 8-US8 -40 to 85

Low-Power Dual 2-Input Positive-AND Gate 8-US8 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-32271-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32271-6-ND
Gates and Inverters 296-32271-6-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32271-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32271-2-ND
Gates and Inverters 296-32271-2-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-32271-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32271-1-ND
Gates and Inverters 296-32271-1-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP2G08DCUR - 1099615-SN74AUP2G08DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G08DCUR
1099615-SN74AUP2G08DCUR
Logic - Logic - Gates and Inverters - SN74AUP2G08DCUR 1099615-SN74AUP2G08DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1099615-SN74AUP2G08D CUR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.7ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Family Name: SN74AUP2G08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 3.6 V Alternative Parts (Cross-Reference): 74AUP2G08DC; 74AUP2G08DC,125; SN74AUP2G08DQER ; SN74AUP2G08YFPR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1099615-SN74AUP2G08DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Family Name: SN74AUP2G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): 74AUP2G08DC; 74AUP2G08DC,125; SN74AUP2G08DQER ; SN74AUP2G08YFPR;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-SN74AUP2G08DCUR
3.6V Logic IC 705-SN74AUP2G08DCUR
2-IN CMOS AND Gate IC, 2-Element, 3.6V, VSSOP Product overview: SN74AUP2G08DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08DCUR can be used for catalog matching and distributor lookup.

2-IN CMOS AND Gate IC, 2-Element, 3.6V, VSSOP Product overview: SN74AUP2G08DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G08DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP2G08DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G08DCUR
Gates and Inverters SN74AUP2G08DCUR
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now
Logic, And Gate, Vssop-8; Logic Family / Base Number Texas Instruments - 28AH5021 - Newark, An Avnet Company
Chicago, IL, United States
Logic, And Gate, Vssop-8; Logic Family / Base Number Texas Instruments
28AH5021
Logic, And Gate, Vssop-8; Logic Family / Base Number Texas Instruments 28AH5021
LOGIC, AND GATE, VSSOP-8; Logic Family / Base Number:74AUP2G08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC Family:74AUP;RoHS Compliant: Yes

LOGIC, AND GATE, VSSOP-8; Logic Family / Base Number:74AUP2G08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC Family:74AUP;RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G08DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G08DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - SN74AUP2G08DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G08DCUR
Logic - Gates and Inverters SN74AUP2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AUP2G08DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP2G08DCUR
Gates and Inverters SN74AUP2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP2G08DCUR
Logic Gates SN74AUP2G08DCUR
Logic Gates Low-Pwr Dual 2-Inp Pos-AND Gate

Logic Gates Low-Pwr Dual 2-Inp Pos-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G08DCUR 296-32271-6-ND 1099615-SN74AUP2G08DCUR 705-SN74AUP2G08DCUR SN74AUP2G08DCUR 28AH5021 SN74AUP2G08DCUR SN74AUP2G08DCUR SN74AUP2G08DCUR SN74AUP2G08DCUR
Product Name SN74AUP2G08 Low-Power Dual 2-Input Positive-AND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP2G08DCUR 3.6V Logic IC Gates and Inverters Logic, And Gate, Vssop-8; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate AND; AND AND NOT; AND AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V
Logic Family AUP CMOS
Propagation Delay 31.8 ns 6.7 ns 6.7 ns 6.7 ns 6.7 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products