Texas Instruments SN74AUP2G04 Low-Power Dual Inverter Gate SN74AUP2G04YFPR

Description
Low-Power Dual Inverter Gate 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual Inverter Gate 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G04 Low-Power Dual Inverter Gate - SN74AUP2G04YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP2G04 Low-Power Dual Inverter Gate
SN74AUP2G04YFPR
SN74AUP2G04 Low-Power Dual Inverter Gate SN74AUP2G04YFPR
Low-Power Dual Inverter Gate 6-DSBGA -40 to 85

Low-Power Dual Inverter Gate 6-DSBGA -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257916-SN74AUP2G04YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257916-SN74AUP2G04YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257916-SN74AUP2G04YFPR
Win Source Part Number: 1257916-SN74AUP2G04Y FPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25204-1,TEXTISSN 74AUP2G04YFPR,296-25 204-2,-296-25204-1,2 96-25204-6,-SN74AUP2 G04YFPRR,2156-SN74AU P2G04YFPR Base Product Number: 74AUP2G04

Win Source Part Number: 1257916-SN74AUP2G04YFPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25204-1,TEXTISSN74AUP2G04YFPR,296-25204-2,-296-25204-1,296-25204-6,-SN74AUP2G04YFPRR,2156-SN74AUP2G04YFPR
Base Product Number: 74AUP2G04

Buy Now Datasheet
Gates and Inverters - 296-25204-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25204-2-ND
Gates and Inverters 296-25204-2-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual Logic IC
705-SN74AUP2G04YFPR
Low-Power Dual Logic IC 705-SN74AUP2G04YFPR
Low-Power Dual Inverter Gate 6-DSBGA -40 to 85 Product overview: SN74AUP2G04YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G04YFPR can be used for catalog matching and distributor lookup.

Low-Power Dual Inverter Gate 6-DSBGA -40 to 85 Product overview: SN74AUP2G04YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G04YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G04YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G04YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G04YFPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site
Gates and Inverters - SN74AUP2G04YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G04YFPR
Gates and Inverters SN74AUP2G04YFPR
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now
Logic - Gates and Inverters - SN74AUP2G04YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G04YFPR
Logic - Gates and Inverters SN74AUP2G04YFPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G04YFPR 1257916-SN74AUP2G04YFPR 296-25204-2-ND 705-SN74AUP2G04YFPR SN74AUP2G04YFPR SN74AUP2G04YFPR SN74AUP2G04YFPR
Product Name SN74AUP2G04 Low-Power Dual Inverter Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Low-Power Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers