Low-Power Dual 2-Input Positive-NOR Gate 8-X2SON -40 to 85
NOR Gate IC 2 Channel 8-X2SON (1.4x1)
NOR Gate IC 2 Channel 8-X2SON (1.4x1)
NOR Gate IC 2 Channel 8-X2SON (1.4x1)
NOR Gate 2-Element 2-IN CMOS 8-Pin X2SON T/R Product overview: SN74AUP2G02DQER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G02DQER can be used for catalog matching and distributor lookup.
IC GATE NOR 2CH 2-INP 8X2SON
IC GATE NOR 2CH 2-INP 8X2SON
IC GATE NOR 2CH 2-INP 8X2SON
NOR Gate IC 2 Channel 8-X2SON (1.4x1)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP2G02DQER | 296-25870-1-ND | 705-SN74AUP2G02DQER | SN74AUP2G02DQER | SN74AUP2G02DQER | SN74AUP2G02DQER | SN74AUP2G02DQER |
| Product Name | SN74AUP2G02 Low-Power Dual 2-Input Positive-NOR Gate | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR | NOR | NOT; NOR | NOR; NOR Gate | NOR; NOR Gate |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |
| Logic Family | AUP | AUP | |||||
| Propagation Delay | 32.8 ns | 6.2 ns | 6.2 ns | ||||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA | 4 mA |