Low Power, 1.8/2.5/3.3-V Input, 3.3-V CMOS Output, 2-Input Positive-OR Gate 5-SC70 -40 to 85
OR Gate IC 1 Channel Schmitt Trigger SC-70-5
OR Gate IC 1 Channel Schmitt Trigger SC-70-5
OR Gate IC 1 Channel Schmitt Trigger SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 801118-SN74AUP1T32DC
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Number of Circuits: 1
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.35V ~ 0.5V
Logic Level - High: 1.1V ~ 1.19V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 4.4ns at 3.3V, 30pF
Part Number Series: 74AUP1T32
Low Power 2-Input OR Gate, CMOS, 3.3V, SC-70 Product overview: SN74AUP1T32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.3V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1T32DCKR can be used for catalog matching and distributor lookup.
IC GATE OR SCHMIT 1CH 2IN SC70-5
Logic Gates Low Pwr,1.8/2.5/3.3 Vin,3.3V CMOS Out
IC GATE OR SCHMIT 1CH 2IN SC70-5
IC GATE OR SCHMIT 1CH 2IN SC70-5
OR Gate IC 1 Channel Schmitt Trigger SC-70-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1T32DCKR | 296-27396-1-ND | 801118-SN74AUP1T32DCKR | 705-SN74AUP1T32DCKR | SN74AUP1T32DCKR | SN74AUP1T32DCKR | SN74AUP1T32DCKR | SN74AUP1T32DCKR | SN74AUP1T32DCKR |
| Product Name | SN74AUP1T32 Low Power, 1.8/2.5/3.3-V Input, 3.3-V CMOS Output, 2-Input Positive-OR Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUP1T32DCKR | Low-Power 3.3V Logic IC | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR GATE | NOT; OR | OR; OR Gate | OR | OR; OR Gate | |
| Supply Voltage | 3.6V; 1.8,2.5,3.3 | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V | 1.1V ~ 1.19V (Low), 0.35V ~ 0.5V (High) | 2.3V ~ 3.6V | 3.6V | 3.6V; 2.3V ~ 3.6V | |
| Logic Family | AUP1T | CMOS | |||||||
| Propagation Delay | 9.8 ns | 4.4 ns | 4.4 ns | 4.4 ns | 4.4 ns | ||||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA | 4 mA |