Texas Instruments Logic - Logic - Gates and Inverters - SN74AUP1T04DCKR SN74AUP1T04DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805800-SN74AUP1T04DC KR Packaging: Reel Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.35V ~ 0.5V Logic Level - High: 1.1V ~ 1.19V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 4.4ns at 3.3V, 30pF Part Number Series: 74AUP1T04
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805800-SN74AUP1T04DC KR Packaging: Reel Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.35V ~ 0.5V Logic Level - High: 1.1V ~ 1.19V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 4.4ns at 3.3V, 30pF Part Number Series: 74AUP1T04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUP1T04DCKR - 805800-SN74AUP1T04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1T04DCKR
805800-SN74AUP1T04DCKR
Logic - Logic - Gates and Inverters - SN74AUP1T04DCKR 805800-SN74AUP1T04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 805800-SN74AUP1T04DC KR Packaging: Reel Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.35V ~ 0.5V Logic Level - High: 1.1V ~ 1.19V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 4.4ns at 3.3V, 30pF Part Number Series: 74AUP1T04

Manufacturer: Texas Instruments
Win Source Part Number: 805800-SN74AUP1T04DCKR
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.35V ~ 0.5V
Logic Level - High: 1.1V ~ 1.19V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 4.4ns at 3.3V, 30pF
Part Number Series: 74AUP1T04

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 805800-SN74AUP1T04DCKR
Product Name Logic - Logic - Gates and Inverters - SN74AUP1T04DCKR
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1800 MHz 75 Ohm 20 dB CATV Amplifier - QPL7420 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 pin QFM
View Details
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Current Sensing Amplifiers - 1904343 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details