Texas Instruments SN74AUP1T00 Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate SN74AUP1T00DCKR

Description
Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1T00 Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate - SN74AUP1T00DCKR - Texas Instruments
Dallas, TX, United States
SN74AUP1T00 Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate
SN74AUP1T00DCKR
SN74AUP1T00 Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate SN74AUP1T00DCKR
Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257908-SN74AUP1T00DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257908-SN74AUP1T00DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257908-SN74AUP1T00DCKR
Win Source Part Number: 1257908-SN74AUP1T00D CKR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.35V ~ 0.5V Logic Level - High: 1.1V ~ 1.19V Voltage - Supply: 2.3V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27388-1,2156-SN7 4AUP1T00DCKR,296-273 88-2,TEXTISSN74AUP1T 00DCKR,-SN74AUP1T00D CKRR,-296-27388-1,29 6-27388-6 Base Product Number: 74AUP1T00

Win Source Part Number: 1257908-SN74AUP1T00DCKR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.35V ~ 0.5V
Logic Level - High: 1.1V ~ 1.19V
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27388-1,2156-SN74AUP1T00DCKR,296-27388-2,TEXTISSN74AUP1T00DCKR,-SN74AUP1T00DCKRR,-296-27388-1,296-27388-6
Base Product Number: 74AUP1T00

Buy Now Datasheet
 - SN74AUP1T00DCKR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3.3V Logic IC
705-SN74AUP1T00DCKR
3.3V Logic IC 705-SN74AUP1T00DCKR
1-Bit 2-Input NAND Gate, CMOS, 3.3V, SC Package Product overview: SN74AUP1T00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1T00DCKR can be used for catalog matching and distributor lookup.

1-Bit 2-Input NAND Gate, CMOS, 3.3V, SC Package Product overview: SN74AUP1T00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1T00DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-27388-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27388-2-ND
Gates and Inverters 296-27388-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-27388-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27388-6-ND
Gates and Inverters 296-27388-6-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-27388-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27388-1-ND
Gates and Inverters 296-27388-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1T00DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1T00DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1T00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AUP1T00DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1T00DCKR
Logic - Gates and Inverters SN74AUP1T00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1T00DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1T00DCKR
Gates and Inverters SN74AUP1T00DCKR
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Gates and Inverters - SN74AUP1T00DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1T00DCKR
Gates and Inverters SN74AUP1T00DCKR
IC NAND GATE 1CH 2-INP SC70-5

IC NAND GATE 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1T00DCKR 1257908-SN74AUP1T00DCKR SN74AUP1T00DCKR 705-SN74AUP1T00DCKR 296-27388-2-ND SN74AUP1T00DCKR SN74AUP1T00DCKR SN74AUP1T00DCKR SN74AUP1T00DCKR
Product Name SN74AUP1T00 Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single 2-Input Positive-NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.3V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,3.3 2.3V ~ 3.6V 3.6V 2.3V ~ 3.6V 3.6V 1.1V ~ 1.19V (Low), 0.35V ~ 0.5V (High) 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V
Logic Family AUP1T CMOS
Propagation Delay 9.8 ns 4.4 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers