Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs 8-US8 -40 to 85
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Multi-Function Logic Gate, 3-State, Schmitt Trigger, CMOS, VSSOP Product overview: SN74AUP1G99DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G99DCUT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1099599-SN74AUP1G99D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 0.8 V to 3.6 V
Alternative Parts (Cross-Reference): SN74AUP1G99DCUR; SN74AUP1G99DCUTG4; SN74AUP1G99DCUTE4; SN74AUP1G99DCUT;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC GATE MULT-FUNC CONF 3ST US8
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Logic Gates Lo PWR Ultra Config Multi Funct Gate
IC GATE MULT-FUNC CONF 3ST US8
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G99DCUT | 296-SN74AUP1G99DCUTTR-ND | 770-SN74AUP1G99DCUT | 1099599-SN74AUP1G99DCUT | SN74AUP1G99DCUT | SN74AUP1G99DCUT | SN74AUP1G99DCUT | SN74AUP1G99DCUT |
| Product Name | SN74AUP1G99 Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G99DCUT | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 0.8 V ~ 3.6 V | 3.6V; 0.8V ~ 3.6V | |||
| Output Type | 3-State | 3-State | Tri-State | 3-State; Tri-State | 3-State; Tri-State | |||
| Logic Family | AUP | |||||||
| Propagation Delay | 48 ns | 24.9 ns | ||||||
| Operating Current | 9.00E-4 mA | 4 mA |