Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs 8-US8 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254096-SN74AUP1G99D
Series: 74AUP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Family Name: SN74AUP1G99
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Alternative Parts (Cross-Reference): SN74AUP1G99DCUTG4; SN74AUP1G99DCUTE4; SN74AUP1G99DCUT;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
CMOS Multi-Function Gate, 3-State Out, Schmitt Trigger In, VSSOP Product overview: SN74AUP1G99DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G99DCUR can be used for catalog matching and distributor lookup.
IC CONFIG MULT-FUNC GATE US8
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
IC CONFIG MULT-FUNC GATE US8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G99DCUR | 1254096-SN74AUP1G99DCUR | 296-19090-2-ND | 770-SN74AUP1G99DCUR | SN74AUP1G99DCUR | SN74AUP1G99DCUR | SN74AUP1G99DCUR |
| Product Name | SN74AUP1G99 Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G99DCUR | Gates and Inverters - Multi-Function, Configurable | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | ||
| Output Type | 3-State | Tri-State | 3-State | 3-State; Tri-State | 3-State; Tri-State | ||
| Logic Family | AUP | ||||||
| Propagation Delay | 48 ns | 24.9 ns | |||||
| Operating Current | 9.00E-4 mA | 4 mA |