Texas Instruments SN74AUP1G99 Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs SN74AUP1G99DCTR

Description
Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G99 Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs - SN74AUP1G99DCTR - Texas Instruments
Dallas, TX, United States
SN74AUP1G99 Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs
SN74AUP1G99DCTR
SN74AUP1G99 Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs SN74AUP1G99DCTR
Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs 8-SM8 -40 to 85

Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs 8-SM8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
4mA 3.6V Logic IC
770-SN74AUP1G99DCTR
4mA 3.6V Logic IC 770-SN74AUP1G99DCTR
3-State Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, 4mA, 3.6V Product overview: SN74AUP1G99DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4mA, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4mA, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G99DCTR can be used for catalog matching and distributor lookup.

3-State Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, 4mA, 3.6V Product overview: SN74AUP1G99DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4mA, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4mA, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G99DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258241-SN74AUP1G99DCTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258241-SN74AUP1G99DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258241-SN74AUP1G99DCTR
Win Source Part Number: 1258241-SN74AUP1G99D CTR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AUP1G99DCTRE4R, 2156-SN74AUP1G99DCTR ,296-19089-6,296-190 89-2R,-SN74AUP1G99DC TRR,296-19089-2,-296 -19089-1,296-19089-1 ,-SN74AUP1G99DCTRG4, -SN74AUP1G99DCTRG4R, -296-19089-1,SN74AUP 1G99DCTRE4,296-19089 -1R,SN74AUP1G99DCTRG 4,-SN74AUP1G99DCTRE4 ,SN74AUP1G99DCTRE4,S N74AUP1G99DCTRG4,TEX TISSN74AUP1G99DCTR Base Product Number: 74AUP1G99

Win Source Part Number: 1258241-SN74AUP1G99DCTR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUP1G99DCTRE4R,2156-SN74AUP1G99DCTR,296-19089-6,296-19089-2R,-SN74AUP1G99DCTRR,296-19089-2,-296-19089-1,296-19089-1,-SN74AUP1G99DCTRG4,-SN74AUP1G99DCTRG4R,-296-19089-1,SN74AUP1G99DCTRE4,296-19089-1R,SN74AUP1G99DCTRG4,-SN74AUP1G99DCTRE4,SN74AUP1G99DCTRE4,SN74AUP1G99DCTRG4,TEXTISSN74AUP1G99DCTR
Base Product Number: 74AUP1G99

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19089-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19089-2-ND
Gates and Inverters - Multi-Function, Configurable 296-19089-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SM8

Configurable Multiple Function Configurable 1 Circuit 3 Input SM8

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19089-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19089-1-ND
Gates and Inverters - Multi-Function, Configurable 296-19089-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SM8

Configurable Multiple Function Configurable 1 Circuit 3 Input SM8

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCTR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCTR
Configurable Multiple Function Configurable 1 Circuit 3 Input SM8

Configurable Multiple Function Configurable 1 Circuit 3 Input SM8

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G99DCTR
Logic Gates SN74AUP1G99DCTR
Logic Gates Lo-Pwr Ultra-Config Mult-Function Gate

Logic Gates Lo-Pwr Ultra-Config Mult-Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCTR
IC CONFIG MULT-FUNC GATE SM8

IC CONFIG MULT-FUNC GATE SM8

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCTR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCTR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCTR
IC CONFIG MULT-FUNC GATE SM8

IC CONFIG MULT-FUNC GATE SM8

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G99DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G99DCTR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G99DCTR
IC CONFIG MULT-FUNC GATE SM8

IC CONFIG MULT-FUNC GATE SM8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G99DCTR 770-SN74AUP1G99DCTR 1258241-SN74AUP1G99DCTR 296-19089-2-ND SN74AUP1G99DCTR SN74AUP1G99DCTR SN74AUP1G99DCTR SN74AUP1G99DCTR SN74AUP1G99DCTR
Product Name SN74AUP1G99 Low-Power Ultra-Configurable Multiple-Function Gate with 3-State Outputs 4mA 3.6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V
Output Type 3-State Tri-State 3-State 3-State; Tri-State 3-State; Tri-State Tri-State
Logic Family AUP
Propagation Delay 48 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details