Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
SPECIALTY LOGIC CIRCUIT, PBGA6, DSBGA-6 Product overview: SN74AUP1G98YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98YEPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258227-SN74AUP1G98Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AUP1G98YEP
Base Product Number: 74AUP1G98
Product Status: Obsolete
IC GATE MULT-FUNC CONFIG 6-DSBGA
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
IC GATE MULT-FUNC CONFIG 6-DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G98YEPR-ND | 770-SN74AUP1G98YEPR | 1258227-SN74AUP1G98YEPR | SN74AUP1G98YEPR | SN74AUP1G98YEPR | SN74AUP1G98YEPR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT; Configurable Multiple Function | NOT | Configurable Multiple Function | ||
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | |
| Features | Schmitt Trigger |