Texas Instruments SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98DSFR

Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate - SN74AUP1G98DSFR - Texas Instruments
Dallas, TX, United States
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate
SN74AUP1G98DSFR
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98DSFR
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G98DSFRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G98DSFRTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G98DSFRTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G98DSFRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G98DSFRCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G98DSFRCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G98DSFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G98DSFRDKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G98DSFRDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power Logic IC
770-SN74AUP1G98DSFR
Low-Power Logic IC 770-SN74AUP1G98DSFR
Low-Power Configurable Logic Gate, Schmitt Trigger Input, SON Product overview: SN74AUP1G98DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98DSFR can be used for catalog matching and distributor lookup.

Low-Power Configurable Logic Gate, Schmitt Trigger Input, SON Product overview: SN74AUP1G98DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258239-SN74AUP1G98DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258239-SN74AUP1G98DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258239-SN74AUP1G98DSFR
Win Source Part Number: 1258239-SN74AUP1G98D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-27283-1,296-272 83-6,-SN74AUP1G98DSF RR,296-27283-1,296-2 7283-2,2156-SN74AUP1 G98DSFR,TEXTISSN74AU P1G98DSFR Base Product Number: 74AUP1G98

Win Source Part Number: 1258239-SN74AUP1G98DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-27283-1,296-27283-6,-SN74AUP1G98DSFRR,296-27283-1,296-27283-2,2156-SN74AUP1G98DSFR,TEXTISSN74AUP1G98DSFR
Base Product Number: 74AUP1G98

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DSFR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DSFR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DSFR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G98DSFR
Logic Gates SN74AUP1G98DSFR
Logic Gates Low-Pwr Config Mult- Function Gate

Logic Gates Low-Pwr Config Mult- Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G98DSFR 296-SN74AUP1G98DSFRTR-ND 770-SN74AUP1G98DSFR 1258239-SN74AUP1G98DSFR SN74AUP1G98DSFR SN74AUP1G98DSFR SN74AUP1G98DSFR SN74AUP1G98DSFR
Product Name SN74AUP1G98 Low-Power Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Low-Power Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 39.7 ns 39.7 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers