Texas Instruments SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98DCKT

Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate - SN74AUP1G98DCKT - Texas Instruments
Dallas, TX, United States
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate
SN74AUP1G98DCKT
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98DCKT
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G98DCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G98DCKTCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G98DCKTCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G98DCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G98DCKTTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G98DCKTTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
770-SN74AUP1G98DCKT
3.6V Logic IC 770-SN74AUP1G98DCKT
Configurable Multi-Function Gate, Schmitt Trigger, CMOS, SC-88, 3.6V Product overview: SN74AUP1G98DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98DCKT can be used for catalog matching and distributor lookup.

Configurable Multi-Function Gate, Schmitt Trigger, CMOS, SC-88, 3.6V Product overview: SN74AUP1G98DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DCKT - 1099596-SN74AUP1G98DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DCKT
1099596-SN74AUP1G98DCKT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DCKT 1099596-SN74AUP1G98DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1099596-SN74AUP1G98D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099596-SN74AUP1G98DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G98DCKT
Logic Gates SN74AUP1G98DCKT
Logic Gates Lo PWR Config Multi Funct Gate

Logic Gates Lo PWR Config Multi Funct Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DCKT
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DCKT
IC GATE MULT-FUNC CONFIG SC70-6

IC GATE MULT-FUNC CONFIG SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DCKT
IC GATE MULT-FUNC CONFIG SC70-6

IC GATE MULT-FUNC CONFIG SC70-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DCKT
Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DCKT
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G98DCKT 296-SN74AUP1G98DCKTCT-ND 770-SN74AUP1G98DCKT 1099596-SN74AUP1G98DCKT SN74AUP1G98DCKT SN74AUP1G98DCKT SN74AUP1G98DCKT SN74AUP1G98DCKT
Product Name SN74AUP1G98 Low-Power Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable 3.6V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DCKT Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 39.7 ns 21.6 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers