Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 029910-SN74AUP1G98DC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Low-Power Configurable Logic Gate, 3-Input, Schmitt Trigger, CMOS, SC-88 Product overview: SN74AUP1G98DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98DCKR can be used for catalog matching and distributor lookup.
Logic Gates Lo-Pwr Conf Mult Function Gate
IC CONFIG MULT-FUNC GATE SC70-6
IC CONFIG MULT-FUNC GATE SC70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G98DCKR | 029910-SN74AUP1G98DCKR | 296-19088-1-ND | 770-SN74AUP1G98DCKR | SN74AUP1G98DCKR | SN74AUP1G98DCKR | SN74AUP1G98DCKR | SN74AUP1G98DCKR |
| Product Name | SN74AUP1G98 Low-Power Configurable Multiple-Function Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DCKR | Gates and Inverters - Multi-Function, Configurable | Low-Power Logic IC | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Logic Family | AUP | |||||||
| Propagation Delay | 39.7 ns | 21.6 ns | ||||||
| Operating Current | 9.00E-4 mA | 4 mA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |