Texas Instruments SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98DBVR

Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate - SN74AUP1G98DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate
SN74AUP1G98DBVR
SN74AUP1G98 Low-Power Configurable Multiple-Function Gate SN74AUP1G98DBVR
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DBVR - 065368-SN74AUP1G98DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DBVR
065368-SN74AUP1G98DBVR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DBVR 065368-SN74AUP1G98DBVR
Manufacturer: Texas Instruments Win Source Part Number: 065368-SN74AUP1G98DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065368-SN74AUP1G98DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Logic IC
770-SN74AUP1G98DBVR
Low-Power SOT-23 Logic IC 770-SN74AUP1G98DBVR
Low-Power 3-Input Multi-Function Gate, Schmitt Trigger, SOT-23-6 Product overview: SN74AUP1G98DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98DBVR can be used for catalog matching and distributor lookup.

Low-Power 3-Input Multi-Function Gate, Schmitt Trigger, SOT-23-6 Product overview: SN74AUP1G98DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G98DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19087-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19087-2-ND
Gates and Inverters - Multi-Function, Configurable 296-19087-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19087-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19087-1-ND
Gates and Inverters - Multi-Function, Configurable 296-19087-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19087-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19087-6-ND
Gates and Inverters - Multi-Function, Configurable 296-19087-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G98DBVR
Logic Gates SN74AUP1G98DBVR
Logic Gates Lo Pwr Cnfgrble Mult Function Gate

Logic Gates Lo Pwr Cnfgrble Mult Function Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DBVR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DBVR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DBVR
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G98DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G98DBVR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G98DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G98DBVR 065368-SN74AUP1G98DBVR 770-SN74AUP1G98DBVR 296-19087-2-ND SN74AUP1G98DBVR SN74AUP1G98DBVR SN74AUP1G98DBVR SN74AUP1G98DBVR SN74AUP1G98DBVR
Product Name SN74AUP1G98 Low-Power Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G98DBVR Low-Power SOT-23 Logic IC Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 39.7 ns 21.6 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers