Texas Instruments SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DRYR

Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote
Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G97DRYR is a low-power configurable multiple-function gate in a 6-lead SON (DRY) package, operating from 0.8 V to 3.6 V with a temperature range of -40°C to 85°C. It features Schmitt-trigger inputs, supports partial-power-down mode, and has a maximum propagation delay of 5.6 ns at 3.3 V. The device is 3.6-V I/O tolerant and meets JESD78 Class II latch-up performance and JESD22 ESD protection standards. Static power consumption is maximally 0.9 mA.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G97DRYR is a low-power configurable multiple-function gate in a 6-lead SON (DRY) package, operating from 0.8 V to 3.6 V with a temperature range of -40°C to 85°C. It features Schmitt-trigger inputs, supports partial-power-down mode, and has a maximum propagation delay of 5.6 ns at 3.3 V. The device is 3.6-V I/O tolerant and meets JESD78 Class II latch-up performance and JESD22 ESD protection standards. Static power consumption is maximally 0.9 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate - SN74AUP1G97DRYR - Texas Instruments
Dallas, TX, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate
SN74AUP1G97DRYR
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DRYR
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G97DRYRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G97DRYRTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G97DRYRTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G97DRYRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G97DRYRCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G97DRYRCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G97DRYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G97DRYRDKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G97DRYRDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRYR - 804308-SN74AUP1G97DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRYR
804308-SN74AUP1G97DRYR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRYR 804308-SN74AUP1G97DRYR
Manufacturer: Texas Instruments Win Source Part Number: 804308-SN74AUP1G97DR YR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Part Number Series: 74AUP1G97

Manufacturer: Texas Instruments
Win Source Part Number: 804308-SN74AUP1G97DRYR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Part Number Series: 74AUP1G97

Buy Now
Singapore, Singapore
CMOS Configurable Logic Gate, 3-Input, 4mA, 8.8ns, SON, -40 to 85°C Product overview: SN74AUP1G97DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4mA, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DRYR can be used for catalog matching and distributor lookup.

CMOS Configurable Logic Gate, 3-Input, 4mA, 8.8ns, SON, -40 to 85°C Product overview: SN74AUP1G97DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4mA, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DRYR
IC MULT-FUNC CONFIG GATE LP 6SON

IC MULT-FUNC CONFIG GATE LP 6SON

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DRYR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DRYR
IC MULT-FUNC CONFIG GATE LP 6SON

IC MULT-FUNC CONFIG GATE LP 6SON

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DRYR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DRYR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G97DRYR 296-SN74AUP1G97DRYRTR-ND 804308-SN74AUP1G97DRYR 770-SN74AUP1G97DRYR SN74AUP1G97DRYR SN74AUP1G97DRYR SN74AUP1G97DRYR
Product Name SN74AUP1G97 Low-Power Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRYR 4mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 36.7 ns 8.8 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 11C01FC - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR; NOR
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers