Texas Instruments SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DRLR

Description
Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate - SN74AUP1G97DRLR - Texas Instruments
Dallas, TX, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate
SN74AUP1G97DRLR
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DRLR
Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85

Buy Now Datasheet
Configurable Logic Gate, Schmitt Trigger, CMOS, SOT-553-6 Product overview: SN74AUP1G97DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DRLR can be used for catalog matching and distributor lookup.

Configurable Logic Gate, Schmitt Trigger, CMOS, SOT-553-6 Product overview: SN74AUP1G97DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18316-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18316-2-ND
Gates and Inverters - Multi-Function, Configurable 296-18316-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18316-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18316-6-ND
Gates and Inverters - Multi-Function, Configurable 296-18316-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18316-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18316-1-ND
Gates and Inverters - Multi-Function, Configurable 296-18316-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRLR - 029909-SN74AUP1G97DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRLR
029909-SN74AUP1G97DRLR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRLR 029909-SN74AUP1G97DRLR
Manufacturer: Texas Instruments Win Source Part Number: 029909-SN74AUP1G97DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SOT Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029909-SN74AUP1G97DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SOT
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DRLR
IC CONF MULTI-FUNC GATE SOT-563

IC CONF MULTI-FUNC GATE SOT-563

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DRLR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DRLR
IC CONF MULTI-FUNC GATE SOT-563

IC CONF MULTI-FUNC GATE SOT-563

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DRLR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DRLR
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DRLR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DRLR
IC CONF MULTI-FUNC GATE SOT-563

IC CONF MULTI-FUNC GATE SOT-563

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G97DRLR 770-SN74AUP1G97DRLR 296-18316-2-ND 029909-SN74AUP1G97DRLR SN74AUP1G97DRLR SN74AUP1G97DRLR SN74AUP1G97DRLR SN74AUP1G97DRLR
Product Name SN74AUP1G97 Low-Power Configurable Multiple-Function Gate Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DRLR Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 36.7 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details