Texas Instruments SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DCKT

Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate - SN74AUP1G97DCKT - Texas Instruments
Dallas, TX, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate
SN74AUP1G97DCKT
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DCKT
Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Logic IC
770-SN74AUP1G97DCKT
Low-Power Logic IC 770-SN74AUP1G97DCKT
Low-Power 3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SC-88 Product overview: SN74AUP1G97DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DCKT can be used for catalog matching and distributor lookup.

Low-Power 3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SC-88 Product overview: SN74AUP1G97DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKT - 1099594-SN74AUP1G97DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKT
1099594-SN74AUP1G97DCKT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKT 1099594-SN74AUP1G97DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1099594-SN74AUP1G97D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099594-SN74AUP1G97DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32267-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32267-6-ND
Gates and Inverters - Multi-Function, Configurable 296-32267-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32267-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32267-2-ND
Gates and Inverters - Multi-Function, Configurable 296-32267-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-32267-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-32267-1-ND
Gates and Inverters - Multi-Function, Configurable 296-32267-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DCKT
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DCKT
IC GATE MULT-FUNC CONFIG SC70-6

IC GATE MULT-FUNC CONFIG SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G97DCKT
Logic Gates SN74AUP1G97DCKT
Logic Gates Lo PWR Config Multi Funct Gate

Logic Gates Lo PWR Config Multi Funct Gate

Buy Now Datasheet
Logic, 74Aup1G97, Multi Fun, Sc70-6; Logic Family / Base Number Texas Instruments - 28AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 74Aup1G97, Multi Fun, Sc70-6; Logic Family / Base Number Texas Instruments
28AH5018
Logic, 74Aup1G97, Multi Fun, Sc70-6; Logic Family / Base Number Texas Instruments 28AH5018
LOGIC, 74AUP1G97, MULTI FUN, SC70-6; Logic Family / Base Number:74AUP1G97; Logic Type:Multi-Function Logic Gate; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

LOGIC, 74AUP1G97, MULTI FUN, SC70-6; Logic Family / Base Number:74AUP1G97; Logic Type:Multi-Function Logic Gate; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DCKT
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DCKT
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DCKT
IC GATE MULT-FUNC CONFIG SC70-6

IC GATE MULT-FUNC CONFIG SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G97DCKT 770-SN74AUP1G97DCKT 1099594-SN74AUP1G97DCKT 296-32267-6-ND SN74AUP1G97DCKT SN74AUP1G97DCKT 28AH5018 SN74AUP1G97DCKT SN74AUP1G97DCKT
Product Name SN74AUP1G97 Low-Power Configurable Multiple-Function Gate Low-Power Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKT Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Logic, 74Aup1G97, Multi Fun, Sc70-6; Logic Family / Base Number Texas Instruments Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 36.7 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers