Texas Instruments 3.6V Logic IC SN74AUP1G97DCKRG4

Description
Schmitt Trigger Logic IC, 3-Input, 1-Output, CMOS, SC-70, 3.6V Product overview: SN74AUP1G97DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G97DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Schmitt Trigger Logic IC, 3-Input, 1-Output, CMOS, SC-70, 3.6V Product overview: SN74AUP1G97DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G97DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schmitt Trigger Logic IC, 3-Input, 1-Output, CMOS, SC-70, 3.6V Product overview: SN74AUP1G97DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G97DCKRG 4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Logic IC, 3-Input, 1-Output, CMOS, SC-70, 3.6V Product overview: SN74AUP1G97DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G97DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKRG4 - 1254094-SN74AUP1G97DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKRG4
1254094-SN74AUP1G97DCKRG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKRG4 1254094-SN74AUP1G97DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254094-SN74AUP1G97D CKRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254094-SN74AUP1G97DCKRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74AUP1G97DCKRG4 1254094-SN74AUP1G97DCKRG4
Product Name 3.6V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DCKRG4
Gate Type Multi Function NOT
Supply Voltage 3.6V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
 - 74AHC00D,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; SO14
View Details
3 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details