Texas Instruments SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DBVR

Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate - SN74AUP1G97DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate
SN74AUP1G97DBVR
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate SN74AUP1G97DBVR
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Logic IC
770-SN74AUP1G97DBVR
Low-Power SOT-23 Logic IC 770-SN74AUP1G97DBVR
Low-Power Configurable Logic Gate SOT-23, Schmitt Trigger Input Product overview: SN74AUP1G97DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DBVR can be used for catalog matching and distributor lookup.

Low-Power Configurable Logic Gate SOT-23, Schmitt Trigger Input Product overview: SN74AUP1G97DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G97DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUP1G97DBVR - Rochester Electronics
Newburyport, MA, United States
SN74AUP1G97 Low-Power Configurable Multiple-Function Gate

SN74AUP1G97 Low-Power Configurable Multiple-Function Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVR - 029908-SN74AUP1G97DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVR
029908-SN74AUP1G97DBVR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVR 029908-SN74AUP1G97DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029908-SN74AUP1G97DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029908-SN74AUP1G97DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19085-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19085-6-ND
Gates and Inverters - Multi-Function, Configurable 296-19085-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19085-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19085-2-ND
Gates and Inverters - Multi-Function, Configurable 296-19085-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19085-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19085-1-ND
Gates and Inverters - Multi-Function, Configurable 296-19085-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet
Logic, 74Aup1G97, Multi Fun, Sot23-6; Logic Family / Base Number Texas Instruments - 33AH4823 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 74Aup1G97, Multi Fun, Sot23-6; Logic Family / Base Number Texas Instruments
33AH4823
Logic, 74Aup1G97, Multi Fun, Sot23-6; Logic Family / Base Number Texas Instruments 33AH4823
LOGIC, 74AUP1G97, MULTI FUN, SOT23-6; Logic Family / Base Number:74AUP1G97; Logic Type:Multi-Function Logic Gate; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. ofRoHS Compliant: Yes

LOGIC, 74AUP1G97, MULTI FUN, SOT23-6; Logic Family / Base Number:74AUP1G97; Logic Type:Multi-Function Logic Gate; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G97DBVR
Logic Gates SN74AUP1G97DBVR
Logic Gates Lo Pwr Cnfgrble Mult Function Gate

Logic Gates Lo Pwr Cnfgrble Mult Function Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVR
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G97DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G97DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G97DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G97DBVR 770-SN74AUP1G97DBVR SN74AUP1G97DBVR 029908-SN74AUP1G97DBVR 296-19085-6-ND SN74AUP1G97DBVR 33AH4823 SN74AUP1G97DBVR SN74AUP1G97DBVR SN74AUP1G97DBVR SN74AUP1G97DBVR
Product Name SN74AUP1G97 Low-Power Configurable Multiple-Function Gate Low-Power SOT-23 Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G97DBVR Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic, 74Aup1G97, Multi Fun, Sot23-6; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 36.7 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers