Texas Instruments Standard Linear and Logic 266MHz SOT-23 Logic IC SN74AUP1G79DBVTG4

Description
D-Type Flip-Flop, 266MHz, SOT-23-5, CMOS, Single Product overview: SN74AUP1G79DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 266MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G79DBVTG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 266MHz, SOT-23-5, CMOS, Single Product overview: SN74AUP1G79DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 266MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G79DBVTG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
266MHz SOT-23 Logic IC
706-SN74AUP1G79DBVTG4
266MHz SOT-23 Logic IC 706-SN74AUP1G79DBVTG4
D-Type Flip-Flop, 266MHz, SOT-23-5, CMOS, Single Product overview: SN74AUP1G79DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 266MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G79DBVTG 4 can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 266MHz, SOT-23-5, CMOS, Single Product overview: SN74AUP1G79DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 266MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G79DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUP1G79DBVTG4
Product Name 266MHz SOT-23 Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS11FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details