Texas Instruments Standard Linear and Logic 200MHz 3.6V Logic IC SN74AUP1G74RSER

Description
Positive Edge D-Type Flip-Flop, 1-Bit, 200MHz, CMOS, 3.6V Product overview: SN74AUP1G74RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G74RSER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Positive Edge D-Type Flip-Flop, 1-Bit, 200MHz, CMOS, 3.6V Product overview: SN74AUP1G74RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G74RSER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 3.6V Logic IC
706-SN74AUP1G74RSER
200MHz 3.6V Logic IC 706-SN74AUP1G74RSER
Positive Edge D-Type Flip-Flop, 1-Bit, 200MHz, CMOS, 3.6V Product overview: SN74AUP1G74RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G74RSER can be used for catalog matching and distributor lookup.

Positive Edge D-Type Flip-Flop, 1-Bit, 200MHz, CMOS, 3.6V Product overview: SN74AUP1G74RSER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUP1G74RSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUP1G74RSER
Product Name 200MHz 3.6V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5421FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHC08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details