Texas Instruments SN74AUP1G58 Low-Power Configurable Multiple-Function Gate SN74AUP1G58YZPR

Description
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85
Request a Quote
Description
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G58 is a low-power configurable multiple-function gate designed for battery-powered portable applications, supporting operating voltages from 0.8 V to 3.6 V with a maximum propagation delay of 5.5 ns at 3.3 V and static power consumption of 0.9 mA max. It features Schmitt-trigger inputs, 3.6 V I/O tolerance, and latch-up performance exceeding 100 mA per JESD78, Class II, with ESD protection meeting JESD22-A114-B (2000 V human-body model) and JESD22-C101 (1000 V charged-device model). The part is available in a 6-pin DSBGA (YZP) package with a 0.23-mm large bump, operating from -40°C to 85°C, and supports partial-power-down mode. All input pins can be tied to VCC or GND to configure logic functions including AND, OR, NAND, NOR, XOR, and inverter.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G58 is a low-power configurable multiple-function gate designed for battery-powered portable applications, supporting operating voltages from 0.8 V to 3.6 V with a maximum propagation delay of 5.5 ns at 3.3 V and static power consumption of 0.9 mA max. It features Schmitt-trigger inputs, 3.6 V I/O tolerance, and latch-up performance exceeding 100 mA per JESD78, Class II, with ESD protection meeting JESD22-A114-B (2000 V human-body model) and JESD22-C101 (1000 V charged-device model). The part is available in a 6-pin DSBGA (YZP) package with a 0.23-mm large bump, operating from -40°C to 85°C, and supports partial-power-down mode. All input pins can be tied to VCC or GND to configure logic functions including AND, OR, NAND, NOR, XOR, and inverter.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate - SN74AUP1G58YZPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate
SN74AUP1G58YZPR
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate SN74AUP1G58YZPR
Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85

Low-Power Configurable Multiple-Function Gate 6-DSBGA -40 to 85

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G58YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G58YZPRCT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G58YZPRCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G58YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G58YZPRTR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G58YZPRTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74AUP1G58YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74AUP1G58YZPRDKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74AUP1G58YZPRDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58YZPR - 065364-SN74AUP1G58YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58YZPR
065364-SN74AUP1G58YZPR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58YZPR 065364-SN74AUP1G58YZPR
Manufacturer: Texas Instruments Win Source Part Number: 065364-SN74AUP1G58YZ PR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065364-SN74AUP1G58YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
770-SN74AUP1G58YZPR
3.6V Logic IC 770-SN74AUP1G58YZPR
CMOS Schmitt Trigger Logic Gate, 3-Input, 21.4ns, 3.6V Product overview: SN74AUP1G58YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58YZPR can be used for catalog matching and distributor lookup.

CMOS Schmitt Trigger Logic Gate, 3-Input, 21.4ns, 3.6V Product overview: SN74AUP1G58YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G58YZPR
Logic Gates SN74AUP1G58YZPR
Logic Gates LoPwrCnfgrble MultFunctionGt

Logic Gates LoPwrCnfgrble MultFunctionGt

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YZPR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YZPR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YZPR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YZPR
IC CONFIG MULTI-FUNC GATE 6DSBGA

IC CONFIG MULTI-FUNC GATE 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YZPR
IC CONFIG MULTI-FUNC GATE 6DSBGA

IC CONFIG MULTI-FUNC GATE 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G58YZPR 296-SN74AUP1G58YZPRCT-ND 065364-SN74AUP1G58YZPR 770-SN74AUP1G58YZPR SN74AUP1G58YZPR SN74AUP1G58YZPR SN74AUP1G58YZPR SN74AUP1G58YZPR
Product Name SN74AUP1G58 Low-Power Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58YZPR 3.6V Logic IC Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 38.1 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers