Texas Instruments SN74AUP1G58 Low-Power Configurable Multiple-Function Gate SN74AUP1G58YFPR

Description
Low-Power Configurable Multiple-Function Gate 6-DSBGA
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate - SN74AUP1G58YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate
SN74AUP1G58YFPR
SN74AUP1G58 Low-Power Configurable Multiple-Function Gate SN74AUP1G58YFPR
Low-Power Configurable Multiple-Function Gate 6-DSBGA

Low-Power Configurable Multiple-Function Gate 6-DSBGA

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-25397-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-25397-6-ND
Gates and Inverters - Multi-Function, Configurable 296-25397-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-25397-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-25397-1-ND
Gates and Inverters - Multi-Function, Configurable 296-25397-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-25397-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-25397-2-ND
Gates and Inverters - Multi-Function, Configurable 296-25397-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258237-SN74AUP1G58YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258237-SN74AUP1G58YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258237-SN74AUP1G58YFPR
Win Source Part Number: 1258237-SN74AUP1G58Y FPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25397-6,TEXTISSN 74AUP1G58YFPR,-296-2 5397-1,-SN74AUP1G58Y FPRR,2156-SN74AUP1G5 8YFPR,296-25397-2,29 6-25397-1 Base Product Number: 74AUP1G58

Win Source Part Number: 1258237-SN74AUP1G58YFPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25397-6,TEXTISSN74AUP1G58YFPR,-296-25397-1,-SN74AUP1G58YFPRR,2156-SN74AUP1G58YFPR,296-25397-2,296-25397-1
Base Product Number: 74AUP1G58

Buy Now Datasheet
3.6V Logic IC - 770-SN74AUP1G58YFPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
770-SN74AUP1G58YFPR
3.6V Logic IC 770-SN74AUP1G58YFPR
CMOS Multi-Function Gate, 3-Input, Schmitt Trigger, 3.6V, 21.4ns Product overview: SN74AUP1G58YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58YFPR can be used for catalog matching and distributor lookup.

CMOS Multi-Function Gate, 3-Input, Schmitt Trigger, 3.6V, 21.4ns Product overview: SN74AUP1G58YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G58YFPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G58YFPR
Logic Gates SN74AUP1G58YFPR
Logic Gates Lo-Pwr Config Mult- Function Gate

Logic Gates Lo-Pwr Config Mult- Function Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YFPR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YFPR
IC GATE MULT-FUNC CONFIG 6DSBGA

IC GATE MULT-FUNC CONFIG 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YFPR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YFPR
IC GATE MULT-FUNC CONFIG 6DSBGA

IC GATE MULT-FUNC CONFIG 6DSBGA

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G58YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G58YFPR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G58YFPR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G58YFPR 296-25397-6-ND 1258237-SN74AUP1G58YFPR 770-SN74AUP1G58YFPR SN74AUP1G58YFPR SN74AUP1G58YFPR SN74AUP1G58YFPR SN74AUP1G58YFPR
Product Name SN74AUP1G58 Low-Power Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 3.6V Logic IC Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 38.1 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers