Texas Instruments Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DRLRG4 SN74AUP1G58DRLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254090-SN74AUP1G58D RLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254090-SN74AUP1G58D RLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DRLRG4 - 1254090-SN74AUP1G58DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DRLRG4
1254090-SN74AUP1G58DRLRG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DRLRG4 1254090-SN74AUP1G58DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254090-SN74AUP1G58D RLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254090-SN74AUP1G58DRLRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Schmitt Trigger Logic IC, 2-Input, 1-Output, CMOS, SOT-553 Product overview: SN74AUP1G58DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G58DRLRG 4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Logic IC, 2-Input, 1-Output, CMOS, SOT-553 Product overview: SN74AUP1G58DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G58DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1254090-SN74AUP1G58DRLRG4 705-SN74AUP1G58DRLRG4
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G58DRLRG4 Logic IC
Gate Type NOT Multi Function
Supply Voltage 3.6V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details