Texas Instruments SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DSFR

Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate - SN74AUP1G57DSFR - Texas Instruments
Dallas, TX, United States
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate
SN74AUP1G57DSFR
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DSFR
Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SON -40 to 85

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-27277-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-27277-2-ND
Gates and Inverters - Multi-Function, Configurable 296-27277-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1371143-SN74AUP1G57DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1371143-SN74AUP1G57DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1371143-SN74AUP1G57DSFR
Win Source Part Number: 1371143-SN74AUP1G57D SFR Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AUP Package: Tape & Reel Product Status: Active Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Base Product Number: 74AUP1G57 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.8V ~ 3.6V Output Type: Single-Ended Logic Type: Configurable Multiple Function Number of Circuits: 1 Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Schmitt Trigger Input: No

Win Source Part Number: 1371143-SN74AUP1G57DSFR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AUP
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Base Product Number: 74AUP1G57
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.8V ~ 3.6V
Output Type: Single-Ended
Logic Type: Configurable Multiple Function
Number of Circuits: 1
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Schmitt Trigger Input: No

Buy Now Datasheet
4mA 3.6V Logic IC - 770-SN74AUP1G57DSFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4mA 3.6V Logic IC
770-SN74AUP1G57DSFR
4mA 3.6V Logic IC 770-SN74AUP1G57DSFR
CMOS Logic IC: Configurable Multi-Function Gate, 3-In, 1-Out, 4mA, 3.6V, SON Product overview: SN74AUP1G57DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4mA, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4mA, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DSFR can be used for catalog matching and distributor lookup.

CMOS Logic IC: Configurable Multi-Function Gate, 3-In, 1-Out, 4mA, 3.6V, SON Product overview: SN74AUP1G57DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4mA, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4mA, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DSFR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G57DSFR
Logic Gates SN74AUP1G57DSFR
Logic Gates Low-Pwr Config Mult- Function Gate

Logic Gates Low-Pwr Config Mult- Function Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DSFR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DSFR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DSFR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DSFR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DSFR
IC GATE MULT-FUNC CONFIG 6SON

IC GATE MULT-FUNC CONFIG 6SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G57DSFR 296-27277-2-ND 1371143-SN74AUP1G57DSFR 770-SN74AUP1G57DSFR SN74AUP1G57DSFR SN74AUP1G57DSFR SN74AUP1G57DSFR SN74AUP1G57DSFR SN74AUP1G57DSFR
Product Name SN74AUP1G57 Low-Power Configurable Multiple-Function Gate Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 4mA 3.6V Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 49.3 ns 5.3 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers