Texas Instruments SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DRLRG4

Description
Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85
Request a Quote
Description
Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G57 is a low-power configurable multiple-function gate with selectable logic functions including AND, OR, NAND, NOR, XNOR, inverter, and noninverter. It operates from 0.8 V to 3.6 V, features Schmitt-trigger inputs, and supports partial-power-down mode. The device is available in a 6-pin SOT-5X3 package measuring 1.60 mm × 1.60 mm, with an operating temperature range of -40 °C to 85 °C. Maximum propagation delay is 5.3 ns at 3.3 V. It meets JESD78, Class II latch-up performance and ESD protection per JESD22 with 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G57 is a low-power configurable multiple-function gate with selectable logic functions including AND, OR, NAND, NOR, XNOR, inverter, and noninverter. It operates from 0.8 V to 3.6 V, features Schmitt-trigger inputs, and supports partial-power-down mode. The device is available in a 6-pin SOT-5X3 package measuring 1.60 mm × 1.60 mm, with an operating temperature range of -40 °C to 85 °C. Maximum propagation delay is 5.3 ns at 3.3 V. It meets JESD78, Class II latch-up performance and ESD protection per JESD22 with 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate - SN74AUP1G57DRLRG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate
SN74AUP1G57DRLRG4
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DRLRG4
Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SOT -40 to 85

Buy Now Datasheet
Singapore, Singapore
Configurable Logic Gate, Schmitt Trigger, 3.6V, SOT-553-6 Product overview: SN74AUP1G57DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DRLRG 4 can be used for catalog matching and distributor lookup.

Configurable Logic Gate, Schmitt Trigger, 3.6V, SOT-553-6 Product overview: SN74AUP1G57DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DRLRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DRLRG4-ND
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DRLRG4-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DRLRG4 - 1254088-SN74AUP1G57DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DRLRG4
1254088-SN74AUP1G57DRLRG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DRLRG4 1254088-SN74AUP1G57DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254088-SN74AUP1G57D RLRG4 Series: 74AUP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-563, SOT-666 Number of Circuits: 1 Mounting: SMD Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Family Name: SN74AUP1G57 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SOT Alternative Parts (Cross-Reference): NC7SP57P6X_F40; NC7SP57P6X_NL; NC7SP57P6X_Q; Introduction Date: May 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254088-SN74AUP1G57DRLRG4
Series: 74AUP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-563, SOT-666
Number of Circuits: 1
Mounting: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Family Name: SN74AUP1G57
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SOT
Alternative Parts (Cross-Reference): NC7SP57P6X_F40; NC7SP57P6X_NL; NC7SP57P6X_Q;
Introduction Date: May 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Lo PWR Config Multi Funct Gate

Logic Gates Lo PWR Config Multi Funct Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DRLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DRLRG4
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DRLRG4
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DRLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DRLRG4
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DRLRG4
IC CONFIG MULTI-FUNC GATE SOT563

IC CONFIG MULTI-FUNC GATE SOT563

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DRLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DRLRG4
IC CONFIG MULTI-FUNC GATE SOT563

IC CONFIG MULTI-FUNC GATE SOT563

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G57DRLRG4 770-SN74AUP1G57DRLRG4 SN74AUP1G57DRLRG4-ND 1254088-SN74AUP1G57DRLRG4 SN74AUP1G57DRLRG4 SN74AUP1G57DRLRG4 SN74AUP1G57DRLRG4 SN74AUP1G57DRLRG4
Product Name SN74AUP1G57 Low-Power Configurable Multiple-Function Gate 3.6V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DRLRG4 Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 49.3 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details