Texas Instruments SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DBVR

Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate - SN74AUP1G57DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate
SN74AUP1G57DBVR
SN74AUP1G57 Low-Power Configurable Multiple-Function Gate SN74AUP1G57DBVR
Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Low-Power Configurable Multiple-Function Gate 6-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DBVR - 047124-SN74AUP1G57DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DBVR
047124-SN74AUP1G57DBVR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DBVR 047124-SN74AUP1G57DBVR
Manufacturer: Texas Instruments Win Source Part Number: 047124-SN74AUP1G57DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 047124-SN74AUP1G57DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-SN74AUP1G57DBVR
SOT-23 Logic IC 770-SN74AUP1G57DBVR
CMOS Logic Gate, Schmitt Trigger, 3-Input, SOT-23-6 Product overview: SN74AUP1G57DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DBVR can be used for catalog matching and distributor lookup.

CMOS Logic Gate, Schmitt Trigger, 3-Input, SOT-23-6 Product overview: SN74AUP1G57DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74AUP1G57DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19082-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19082-2-ND
Gates and Inverters - Multi-Function, Configurable 296-19082-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-19082-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-19082-1-ND
Gates and Inverters - Multi-Function, Configurable 296-19082-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G57DBVR
Logic Gates SN74AUP1G57DBVR
Logic Gates Lo Pwr Cnfgrble Mult Function Gate

Logic Gates Lo Pwr Cnfgrble Mult Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DBVR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DBVR
Logic - Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74AUP1G57DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74AUP1G57DBVR
Gates and Inverters - Multi-Function, Configurable SN74AUP1G57DBVR
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G57DBVR 047124-SN74AUP1G57DBVR 770-SN74AUP1G57DBVR 296-19082-2-ND SN74AUP1G57DBVR SN74AUP1G57DBVR SN74AUP1G57DBVR SN74AUP1G57DBVR SN74AUP1G57DBVR
Product Name SN74AUP1G57 Low-Power Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74AUP1G57DBVR SOT-23 Logic IC Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 49.3 ns 21.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers