The SN74AUP1G34 is a low-power single buffer gate designed by Texas Instruments, featuring a wide operating voltage range from 0.8 V to 3.6 V, optimized for 3.3 V operation. It exhibits low static power consumption with a maximum supply current of 0.9 OºA and low dynamic power consumption, making it suitable for battery-operated devices. The device has a typical input capacitance of 1.5 pF and a typical propagation delay of 4.1 ns at 3.3 V, ensuring efficient signal processing. It supports mixed-mode signal operation with 3.6 V I/O tolerance and includes input hysteresis for improved noise immunity. The SN74AUP1G34 is available in various compact packages, including the ultra-small 0.64 mm² package, making it ideal for space-constrained applications. It is suitable for a range of applications, including active noise cancellation, barcode scanners, and medical devices.
Low-Power Single Buffer Gate 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP1G34DBVR |
| Product Name | SN74AUP1G34 Low-Power Single Buffer Gate |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Logic Family | AUP |
| Propagation Delay | 36.3 ns |