Texas Instruments SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DRYR

Description
Low-Power Single 2-Input Positive-OR Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-OR Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate - SN74AUP1G32DRYR - Texas Instruments
Dallas, TX, United States
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate
SN74AUP1G32DRYR
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DRYR
Low-Power Single 2-Input Positive-OR Gate 6-SON -40 to 85

Low-Power Single 2-Input Positive-OR Gate 6-SON -40 to 85

Buy Now Datasheet
OR Gate 1-Element 2-IN CMOS 6-Pin USON T/R Product overview: SN74AUP1G32DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DRYR can be used for catalog matching and distributor lookup.

OR Gate 1-Element 2-IN CMOS 6-Pin USON T/R Product overview: SN74AUP1G32DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-27275-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27275-6-ND
Gates and Inverters 296-27275-6-ND
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-27275-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27275-1-ND
Gates and Inverters 296-27275-1-ND
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-27275-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27275-2-ND
Gates and Inverters 296-27275-2-ND
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G32DRYR - 850398-SN74AUP1G32DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G32DRYR
850398-SN74AUP1G32DRYR
Logic - Logic - Gates and Inverters - SN74AUP1G32DRYR 850398-SN74AUP1G32DRYR
Manufacturer: Texas Instruments Win Source Part Number: 850398-SN74AUP1G32DR YR Series: 74AUP Features: IC 1 Channel Package: Reel - TR Family Name: 74AUP1G32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AUP1G32DRYR-NDR , 296-27275-6, 296-27275-1, -296-27275-1-ND, 296-27275-2

Manufacturer: Texas Instruments
Win Source Part Number: 850398-SN74AUP1G32DRYR
Series: 74AUP
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74AUP1G32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AUP1G32DRYR-NDR, 296-27275-6, 296-27275-1, -296-27275-1-ND, 296-27275-2

Buy Now Datasheet
Gates and Inverters - SN74AUP1G32DRYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G32DRYR
Gates and Inverters SN74AUP1G32DRYR
IC GATE OR 1CH 2-INP 6SON

IC GATE OR 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G32DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G32DRYR
Gates and Inverters SN74AUP1G32DRYR
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G32DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G32DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G32DRYR
IC GATE OR 1CH 2-INP 6SON

IC GATE OR 1CH 2-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74AUP1G32DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G32DRYR
Logic - Gates and Inverters SN74AUP1G32DRYR
IC GATE OR 1CH 2-INP 6SON

IC GATE OR 1CH 2-INP 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G32DRYR 705-SN74AUP1G32DRYR 296-27275-6-ND 850398-SN74AUP1G32DRYR SN74AUP1G32DRYR SN74AUP1G32DRYR SN74AUP1G32DRYR SN74AUP1G32DRYR
Product Name SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G32DRYR Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR NOT OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP AUP
Propagation Delay 32.8 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers