Texas Instruments SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DCKT

Description
Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate - SN74AUP1G32DCKT - Texas Instruments
Dallas, TX, United States
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate
SN74AUP1G32DCKT
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DCKT
Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Low-Power Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257902-SN74AUP1G32DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257902-SN74AUP1G32DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257902-SN74AUP1G32DCKT
Win Source Part Number: 1257902-SN74AUP1G32D CKT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AUP1G32DCKTG4,SN 74AUP1G32DCKT,296-32 262-2,TEXTISSN74AUP1 G32DCKT,296-32262-1, SN74AUP1G32DCKTE4,SN 74AUP1G32DCKTG4,296- 32262-6,SN74AUP1G32D CKTE4,2156-SN74AUP1G 32DCKT Base Product Number: 74AUP1G32

Win Source Part Number: 1257902-SN74AUP1G32DCKT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AUP1G32DCKTG4,SN74AUP1G32DCKT,296-32262-2,TEXTISSN74AUP1G32DCKT,296-32262-1,SN74AUP1G32DCKTE4,SN74AUP1G32DCKTG4,296-32262-6,SN74AUP1G32DCKTE4,2156-SN74AUP1G32DCKT
Base Product Number: 74AUP1G32

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G32DCKT
3.6V Logic IC 705-SN74AUP1G32DCKT
1-Input 2-Input OR Gate, CMOS, SC, 3.6V, 85C Product overview: SN74AUP1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DCKT can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate, CMOS, SC, 3.6V, 85C Product overview: SN74AUP1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32262-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32262-1-ND
Gates and Inverters 296-32262-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32262-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32262-2-ND
Gates and Inverters 296-32262-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32262-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32262-6-ND
Gates and Inverters 296-32262-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74AUP1G32DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G32DCKT
Gates and Inverters SN74AUP1G32DCKT
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G32DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G32DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G32DCKT
Logic Gates SN74AUP1G32DCKT
Logic Gates Lo PWR SNGL 2Input Pos OR Gate

Logic Gates Lo PWR SNGL 2Input Pos OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G32DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G32DCKT
Logic - Gates and Inverters SN74AUP1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Ic, 74Aup, Or Gate, Sc705; Logic Family / Base Number Texas Instruments - 33AH4822 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Aup, Or Gate, Sc705; Logic Family / Base Number Texas Instruments
33AH4822
Ic, 74Aup, Or Gate, Sc705; Logic Family / Base Number Texas Instruments 33AH4822
IC, 74AUP, OR GATE, SC705; Logic Family / Base Number:74AUP1G32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:74AUP;RoHS Compliant: Yes

IC, 74AUP, OR GATE, SC705; Logic Family / Base Number:74AUP1G32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:74AUP;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G32DCKT 1257902-SN74AUP1G32DCKT 705-SN74AUP1G32DCKT 296-32262-1-ND SN74AUP1G32DCKT SN74AUP1G32DCKT SN74AUP1G32DCKT SN74AUP1G32DCKT 33AH4822
Product Name SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Ic, 74Aup, Or Gate, Sc705; Logic Family / Base Number Texas Instruments
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate OR NOT; OR OR; OR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Logic Family AUP
Propagation Delay 32.8 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details