Texas Instruments SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DBVT

Description
Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-Power Single 2-Input Positive-OR Gate in SOT-23 package with 5 pins, operating from -40°C to 85°C, with a supply voltage range of 0.8 V to 3.6 V, max propagation delay of 4.6 ns at 3.3 V, static power consumption of 0.9 µA max, and input capacitance of 1.5 pF typical. Supports live insertion, back drive protection, and I/O tolerance up to 3.6 V. Latch-up performance exceeds 100 mA per JESD 78, Class II, and meets ESD protection of 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

Low-Power Single 2-Input Positive-OR Gate in SOT-23 package with 5 pins, operating from -40°C to 85°C, with a supply voltage range of 0.8 V to 3.6 V, max propagation delay of 4.6 ns at 3.3 V, static power consumption of 0.9 µA max, and input capacitance of 1.5 pF typical. Supports live insertion, back drive protection, and I/O tolerance up to 3.6 V. Latch-up performance exceeds 100 mA per JESD 78, Class II, and meets ESD protection of 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate - SN74AUP1G32DBVT - Texas Instruments
Dallas, TX, United States
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate
SN74AUP1G32DBVT
SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate SN74AUP1G32DBVT
Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V SOT-23 Logic IC
705-SN74AUP1G32DBVT
3.6V SOT-23 Logic IC 705-SN74AUP1G32DBVT
1G32 OR Gate, 2-Input, CMOS, SOT-23-5, 3.6V Product overview: SN74AUP1G32DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DBVT can be used for catalog matching and distributor lookup.

1G32 OR Gate, 2-Input, CMOS, SOT-23-5, 3.6V Product overview: SN74AUP1G32DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G32DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G32DBVT - 1099571-SN74AUP1G32DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G32DBVT
1099571-SN74AUP1G32DBVT
Logic - Logic - Gates and Inverters - SN74AUP1G32DBVT 1099571-SN74AUP1G32DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099571-SN74AUP1G32D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099571-SN74AUP1G32DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUP1G32DBVT - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-32261-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32261-6-ND
Gates and Inverters 296-32261-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32261-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32261-2-ND
Gates and Inverters 296-32261-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32261-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32261-1-ND
Gates and Inverters 296-32261-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - SN74AUP1G32DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G32DBVT
Gates and Inverters SN74AUP1G32DBVT
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AUP1G32DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G32DBVT
Logic - Gates and Inverters SN74AUP1G32DBVT
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G32DBVT
Logic Gates SN74AUP1G32DBVT
Logic Gates Lo PWR SNGL 2Input Pos OR Gate

Logic Gates Lo PWR SNGL 2Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G32DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G32DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G32DBVT
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Ic, Or Gate, Smd, Sot-23-5, 3.3V; Logic Family / Base Number Texas Instruments - 26AJ9243 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Or Gate, Smd, Sot-23-5, 3.3V; Logic Family / Base Number Texas Instruments
26AJ9243
Ic, Or Gate, Smd, Sot-23-5, 3.3V; Logic Family / Base Number Texas Instruments 26AJ9243
IC, OR GATE, SMD, SOT-23-5, 3.3V; Logic Family / Base Number:74AUP1G32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, OR GATE, SMD, SOT-23-5, 3.3V; Logic Family / Base Number:74AUP1G32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G32DBVT 705-SN74AUP1G32DBVT 1099571-SN74AUP1G32DBVT SN74AUP1G32DBVT 296-32261-6-ND SN74AUP1G32DBVT SN74AUP1G32DBVT SN74AUP1G32DBVT SN74AUP1G32DBVT 26AJ9243
Product Name SN74AUP1G32 Low-Power Single 2-Input Positive-OR Gate 3.6V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G32DBVT Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Or Gate, Smd, Sot-23-5, 3.3V; Logic Family / Base Number Texas Instruments
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR OR OR; OR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V
Logic Family AUP CMOS
Propagation Delay 32.8 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers