Texas Instruments SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output SN74AUP1G240YFPR

Description
Low-Power Single Buffer/Driver with 3-State Output 6-DSBGA
Request a Quote Datasheet
Description
Low-Power Single Buffer/Driver with 3-State Output 6-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output - SN74AUP1G240YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output
SN74AUP1G240YFPR
SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output SN74AUP1G240YFPR
Low-Power Single Buffer/Driver with 3-State Output 6-DSBGA

Low-Power Single Buffer/Driver with 3-State Output 6-DSBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74AUP1G240YFPR
Product Name SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output
Gate Type Buffer/Driver
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3
Output Type 3-State
Logic Family AUP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic - Logic - Gates and Inverters - 54S51J - 162980-54S51J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers