The SN74AUP1G240DSFR is a low-power single buffer/driver with a 3-state output, designed for applications requiring minimal power consumption. It operates within a voltage range of 0.8 V to 3.6 V, making it suitable for 3.3 V systems. The device features a maximum static power consumption of 0.9 µA and a low dynamic power consumption with a typical input capacitance of 1.5 pF. It includes an input-disable feature that allows for floating input conditions and supports partial power-down mode operation with I_off functionality. The buffer/driver is optimized for point-to-point applications and has a maximum propagation delay of 4.7 ns at 3.3 V. It is available in a compact SON package, making it suitable for space-constrained designs. The device is also characterized by robust latch-up performance and ESD protection, ensuring reliability in various environments.
Low-Power Single Buffer/Driver with 3-State Output 6-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP1G240DSFR |
| Product Name | SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Output Type | 3-State |
| Logic Family | AUP |