Low-Power Single Schmitt-Trigger Buffer 5-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP1G17YZPR |
| Product Name | SN74AUP1G17 Low-Power Single Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Logic Family | AUP |
| Features | Schmitt Trigger |