Texas Instruments High-Performance Analog 3.6V Interface Transceiver IC SN74AUP1G17YZPR

Description
Schmitt Trigger Buffer IC, 1-Bit, CMOS, 3.6V, 85°C, SM Product overview: SN74AUP1G17YZPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUP1G17YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schmitt Trigger Buffer IC, 1-Bit, CMOS, 3.6V, 85°C, SM Product overview: SN74AUP1G17YZPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUP1G17YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Interface Transceiver IC
704-SN74AUP1G17YZPR
3.6V Interface Transceiver IC 704-SN74AUP1G17YZPR
Schmitt Trigger Buffer IC, 1-Bit, CMOS, 3.6V, 85°C, SM Product overview: SN74AUP1G17YZPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUP1G17YZPR can be used for catalog matching and distributor lookup.

Schmitt Trigger Buffer IC, 1-Bit, CMOS, 3.6V, 85°C, SM Product overview: SN74AUP1G17YZPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUP1G17YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AUP1G17YZPR - 1254081-SN74AUP1G17YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AUP1G17YZPR
1254081-SN74AUP1G17YZPR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AUP1G17YZPR 1254081-SN74AUP1G17YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1254081-SN74AUP1G17Y ZPR Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Supplier Device Package: 5-DSBGA, 5-WCSP (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 74AUP1G17 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254081-SN74AUP1G17YZPR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Supplier Device Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUP1G17
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-SN74AUP1G17YZPR 1254081-SN74AUP1G17YZPR
Product Name 3.6V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74AUP1G17YZPR
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 7512793 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details