Low-power single Schmitt-trigger buffer in a 5-pin SC70 package, measuring 1.25mm × 2.00mm, with a supply voltage range of 0.8V to 3.6V, static power consumption of 0.9µA maximum, and propagation delay of 5.1ns maximum at 3.3V. Operates from -40°C to 85°C and supports partial-power-down mode. Complies with JESD78 Class II for latch-up performance and JESD22 for ESD protection (2000V HBM, 1000V CDM).
Low-Power Single Schmitt-Trigger Buffer 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP1G17DCKTG4 |
| Product Name | SN74AUP1G17 Low-Power Single Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Logic Family | AUP |
| Features | Schmitt Trigger |